TE Connectivity D38999/20GD19PC-LC
- 收藏
- 对比
D38999/20GD19PC-LC
2460-D38999/20GD19PC-LC
圆形连接器
--
大陆
立即发货

Connector, DTS 19C 19#20 PIN RECP ; Military Specification: MIL-DTL-D38999 Series III
1最小包装量--
D38999/20GD19PC-LC详情
TE Connectivity D38999/20GD19PC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
触点镀层
Gold
引脚数
20
Package Type
Individual Bag
RoHS
Compliant
产品类别
connectors
D38999/20GD19PC-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。