TE Connectivity D38999/20GE26SC-LC
- 收藏
- 对比
D38999/20GE26SC-LC
2460-D38999/20GE26SC-LC
圆形连接器
--
大陆
立即发货

Connector, DTS 26C 26#20 SKT RECP ; Military Specification: MIL-DTL-D38999 Series III
1最小包装量--
D38999/20GE26SC-LC详情
TE Connectivity D38999/20GE26SC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer
Autec 电力系统
RoHS
UL/RoHS
包装
Metal
尺寸/尺寸
Case Size Pins/Wired: 31.8x20.3x12.2 mm/Case Size Surface Mounted: 31.8x20.3x10.9 mm
电压
200-480VDC/VAC
D38999/20GE26SC-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。