TE Connectivity D38999/20GF11AD
- 收藏
- 对比
D38999/20GF11AD
2460-D38999/20GF11AD
圆形连接器
--
大陆
立即发货

Connector, DTS 11C 11#16 PIN RECP ; Military Specification: MIL-DTL-D38999 Series III
1最小包装量--
D38999/20GF11AD详情
TE Connectivity D38999/20GF11AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
Gold
引脚数
16
RoHS
Non-Compliant
Manufacturer Part Number
D38999/20GF11AD
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.26
连接器类型
密耳系列连接器
达到SVHC
unknown
D38999/20GF11AD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。