TE Connectivity D38999/20JF11JA-L/C
- 收藏
- 对比
D38999/20JF11JA-L/C
2460-D38999/20JF11JA-L/C
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 11 POS Crimp ST Flange Mount 11 Terminal 1 Port
1最小包装量--
D38999/20JF11JA-L/C详情
TE Connectivity D38999/20JF11JA-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
11
性别
Receptacle
军用标准
MIL-DTL-38999
本体镀层
Cadmium
达到SVHC
无SVHC
D38999/20JF11JA-L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。