TE Connectivity D38999/20JG16BA
- 收藏
- 对比
D38999/20JG16BA
2460-D38999/20JG16BA
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR MIL-DTL-38999 Receptacle, 16 sock. #16, crimp, key N, comp.-Cd, less cont.
1最小包装量--
D38999/20JG16BA详情
TE Connectivity D38999/20JG16BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Manufacturer Part Number
HS350100H1336
Manufacturer
Danaher Controls
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
16
性别
Receptacle
军用标准
MIL-DTL-38999
本体镀层
Cadmium
达到SVHC
无SVHC
D38999/20JG16BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。