TE Connectivity D38999/20JG16HA-L/C
- 收藏
- 对比
D38999/20JG16HA-L/C
2460-D38999/20JG16HA-L/C
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 16 POS Crimp ST Flange Mount 16 Terminal 1 Port
1最小包装量--
D38999/20JG16HA-L/C详情
TE Connectivity D38999/20JG16HA-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Manufacturer Part Number
PDG33N0600P2YJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
16
性别
Receptacle
额定电流
600 A
军用标准
MIL-DTL-38999
接头数量
16
本体镀层
Cadmium
达到SVHC
无SVHC
D38999/20JG16HA-L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。