TE Connectivity D38999/20JG16JN
- 收藏
- 对比
D38999/20JG16JN
2460-D38999/20JG16JN
圆形连接器
--
大陆
立即发货

Conn Circular SKT 16 POS Crimp ST Flange Mount 16 Terminal 1 Port
1最小包装量--
D38999/20JG16JN详情
TE Connectivity D38999/20JG16JN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Unit Weight
1.700 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677654916
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
终端
Crimp
连接器类型
Circular, Receptacle
定位的数量
16
性别
Receptacle
子类别
Wire & Cable Management
接头数量
16
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
达到SVHC
无SVHC
D38999/20JG16JN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。