TE Connectivity D38999/20JG39BA
- 收藏
- 对比
D38999/20JG39BA
2460-D38999/20JG39BA
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR MIL-DTL-38999 Receptacle, 37 2 sock. #20 16, crimp, key N, comp.-Cd, less cont.
1最小包装量--
D38999/20JG39BA详情
TE Connectivity D38999/20JG39BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Unit Weight
11.711990 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
连接器类型
Circular, Receptacle
定位的数量
39
性别
Receptacle
产品类别
Wiremold
达到SVHC
无SVHC
D38999/20JG39BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。