TE Connectivity D38999/20JJ19JE
- 收藏
- 对比
D38999/20JJ19JE
2460-D38999/20JJ19JE
圆形连接器
--
大陆
立即发货

Conn MIL-C-38999 Circular SKT 19 POS Crimp ST Flange Mount 19 Terminal 1 Port
1最小包装量--
D38999/20JJ19JE详情
TE Connectivity D38999/20JJ19JE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Flanges
Factory Pack QuantityFactory Pack Quantity
7
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Tube
终端
Crimp
性别
Female
子类别
Board to Board & Mezzanine Connectors
方向
Straight
接头数量
19
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
D38999/20JJ19JE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。