TE Connectivity D38999/20MB1HC
- 收藏
- 对比
D38999/20MB1HC
2460-D38999/20MB1HC
无类别的
--
大陆
立即发货

Composite Nickel 38999-III Wall MT RCPT
1最小包装量--
D38999/20MB1HC详情
TE Connectivity D38999/20MB1HC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
32.6
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
130.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
D38999/20MB1HC拓展信息







哦! 它是空的。