TE Connectivity D38999/20MH32JB L/C
- 收藏
- 对比
D38999/20MH32JB L/C
2460-D38999/20MH32JB L/C
无类别的
--
大陆
立即发货

MIL-DTL-38999/20 - Connectors Electrical Circular Receptacle Threaded Wall Mounting Flange Removable Crimp Contacts...
1最小包装量--
D38999/20MH32JB L/C详情
TE Connectivity D38999/20MH32JB L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Tape & Reel
ElectricalLife
2000 cycles min. per switch @ 24 VDC, 25 mA
操作温度
-20C to +85C
电容量
5 pf. max. between adjacent terminals
执行器类型
Recessed
震惊,震惊
50 G (peak value) for 11 msec. per MIL-STD-202F, METHOD 213B
震动
10-55 Hz.per MIL-STD-202F METHOD 201A
D38999/20MH32JB L/C拓展信息







哦! 它是空的。