TE Connectivity D38999/20MJ7BA
- 收藏
- 对比
D38999/20MJ7BA
2460-D38999/20MJ7BA
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/20 - Connectors Electrical Circular Receptacle Threaded Wall Mounting Flange Removable Crimp Contacts...
1最小包装量--
D38999/20MJ7BA详情
TE Connectivity D38999/20MJ7BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Maximum Operating Temperature
+ 140 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
160
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
子类别
汽车连接器
触点性别
Socket (Female)
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
D38999/20MJ7BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。