TE Connectivity D38999/20TB5SN
- 收藏
- 对比
D38999/20TB5SN
2460-D38999/20TB5SN
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular SKT 5 POS Crimp ST Wall Mount 5 Terminal 1 Port
1最小包装量--
D38999/20TB5SN详情
TE Connectivity D38999/20TB5SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
10000 - 50000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
2000 - 5000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
5000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
无
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
D38999/20TB5SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。