TE Connectivity D38999/20TB99PB
- 收藏
- 对比
D38999/20TB99PB
2460-D38999/20TB99PB
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular M 7 POS Crimp ST Wall Mount 7 Terminal 1 Port
1最小包装量--
D38999/20TB99PB详情
TE Connectivity D38999/20TB99PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
Manufacturer
Miscellaneous
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
D38999/20TB99PB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。