TE Connectivity D38999/20TC98BA
- 收藏
- 对比
D38999/20TC98BA
2460-D38999/20TC98BA
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 10 POS Crimp ST Wall Mount 10 Terminal 1 Port
1最小包装量--
D38999/20TC98BA详情
TE Connectivity D38999/20TC98BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
Package
Bulk
Base Product Number
120233
厂商
Molex
Product Status
活跃
RoHS
Non-Compliant
系列
*
终端
Crimp
性别
Female
方向
Straight
D38999/20TC98BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。