TE Connectivity D38999/20WG16JC-LC
- 收藏
- 对比
D38999/20WG16JC-LC
2460-D38999/20WG16JC-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DTS 16C 16#16 SK
1最小包装量--
D38999/20WG16JC-LC详情
TE Connectivity D38999/20WG16JC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
接头数量
14
辐射硬化
无
D38999/20WG16JC-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。