TE Connectivity D38999/20WJ37SA-L/C
- 收藏
- 对比
D38999/20WJ37SA-L/C
2460-D38999/20WJ37SA-L/C
圆形连接器
--
大陆
立即发货

CONN D38999 CIRC SKT 37 POS CRMP ST WALL MNT 37TERM
1最小包装量--
D38999/20WJ37SA-L/C详情
TE Connectivity D38999/20WJ37SA-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
D38999/20WJ37SA-L/C
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
连接器类型
密耳系列连接器
达到SVHC
not_compliant
D38999/20WJ37SA-L/C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。