TE Connectivity D38999/20ZA6PB
- 收藏
- 对比
D38999/20ZA6PB
2460-D38999/20ZA6PB
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector D38999/20ZA6PB
1最小包装量--
D38999/20ZA6PB详情
TE Connectivity D38999/20ZA6PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Permitted cable outer temperature after assembling without vibration
-40 - 70
Rated current In
4
Permitted cable outer temperature during assembling/handling
5 - 70
Degree of protection (IP)
IP68
Material of contact surface
Gold
Shell Sizes
9
Shell Style#
方形法兰
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Panel
Insert Arrangement
09-06
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Crimp
产品类别
军规圆形连接器
外壳电镀
锌 镍
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
D38999/20ZA6PB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。