TE Connectivity D38999/20ZA98SA
- 收藏
- 对比
D38999/20ZA98SA
2460-D38999/20ZA98SA
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Receptacle 3 Position Socket Contact Flange Mount Crimp
1最小包装量--
D38999/20ZA98SA详情
TE Connectivity D38999/20ZA98SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Wall
Manufacturer
Miscellaneous
RoHS
Compliant
终端
Crimp
性别
Female
方向
Straight
D38999/20ZA98SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。