TE Connectivity D38999/20ZE8PN
- 收藏
- 对比
D38999/20ZE8PN
2460-D38999/20ZE8PN
圆形连接器
--
大陆
立即发货

Conn Circular PIN 8 POS Crimp ST Flange Mount 8 Terminal 1 Port
1最小包装量--
D38999/20ZE8PN详情
TE Connectivity D38999/20ZE8PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Wall
RoHS
Non-Compliant
Package
Bulk
Base Product Number
D38999/20ZE
厂商
TE Connectivity
Product Status
活跃
系列
*
终端
Crimp
性别
Female
方向
Straight
D38999/20ZE8PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。