TE Connectivity D38999/20ZE99BB
- 收藏
- 对比
D38999/20ZE99BB
2460-D38999/20ZE99BB
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 23 POS Crimp ST Wall Mount 23 Terminal 1 Port
1最小包装量--
D38999/20ZE99BB详情
TE Connectivity D38999/20ZE99BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D38999/20ZE99BB
Manufacturer
SOURIAU-SUNBANK
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.17
Manufacturer Series
D38999/20
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
not_compliant
D38999/20ZE99BB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。