TE Connectivity D38999/20ZJ29PC L/C
- 收藏
- 对比
D38999/20ZJ29PC L/C
2460-D38999/20ZJ29PC L/C
圆形连接器 - 外壳
44-LQFP
大陆
立即发货

MIL-DTL-38999/20 - Connectors Electrical Circular Receptacle Threaded Wall Mounting Flange Removable Crimp Contacts...
1最小包装量--
D38999/20ZJ29PC L/C详情
TE Connectivity D38999/20ZJ29PC L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
44-LQFP
供应商器件包装
44-LQFP (10x10)
Package
Tray
Base Product Number
Z870101
厂商
Zilog
Product Status
Obsolete
系列
-
类型
-
应用
-
电压 - 供电,模拟
-
电压 - 供电,数字
-
D38999/20ZJ29PC L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。