TE Connectivity D38999/21HJ1SN
- 收藏
- 对比
D38999/21HJ1SN
2460-D38999/21HJ1SN
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 128 Position Socket Contact Flange Mount Solder Cup
1最小包装量--
D38999/21HJ1SN详情
TE Connectivity D38999/21HJ1SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Turn to Release
Manufacturer Part Number
400449
Approvals
CE
Manufacturer
PILZ
RoHS
Non-Compliant
端子类型
Screw
触点
2NC
知识产权评级
IP65
D38999/21HJ1SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。