TE Connectivity D38999/21NC22PC
- 收藏
- 对比
D38999/21NC22PC
2460-D38999/21NC22PC
圆形连接器
--
大陆
立即发货

Deutsch D38999/21NC22PCHermeticDTS20N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/21NC22PC详情
TE Connectivity D38999/21NC22PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8733
Approvals
UL;CSA
Manufacturer
Thomas & Betts
RoHS
Non-Compliant
额定电流
20 Amps
频率
60 Hertz
电压
250
极数
2
连接类型
Receptacle
D38999/21NC22PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。