TE Connectivity D38999/21ND18SN
- 收藏
- 对比
D38999/21ND18SN
2460-D38999/21ND18SN
圆形连接器
--
大陆
立即发货

Deutsch D38999/21ND18SNHermeticDTS20N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/21ND18SN详情
TE Connectivity D38999/21ND18SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Non-Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 0
电压
24V AC/DC
D38999/21ND18SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。