TE Connectivity D38999/21NF66XN
- 收藏
- 对比
D38999/21NF66XN
2460-D38999/21NF66XN
圆形连接器
--
大陆
立即发货

Deutsch D38999/21NF66XNHermeticDTS20N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/21NF66XN详情
TE Connectivity D38999/21NF66XN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
None
Manufacturer Part Number
P-P11R62#2-F3RX
Manufacturer
Grace Technologies
RoHS
Non-Compliant
知识产权评级
IP65
D38999/21NF66XN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。