TE Connectivity D38999/21YD35DA
- 收藏
- 对比
D38999/21YD35DA
2460-D38999/21YD35DA
圆形连接器
--
大陆
立即发货

Deutsch D38999/21YD35DAHermeticDTS20Y ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/21YD35DA详情
TE Connectivity D38999/21YD35DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
RoHS
Non-Compliant
D38999/21YD35DA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。