TE Connectivity D3899921YE99SB
- 收藏
- 对比
D3899921YE99SB
2460-D3899921YE99SB
圆形连接器
--
大陆
立即发货

D3899921YE99SB datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
D3899921YE99SB详情
TE Connectivity D3899921YE99SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL
Manufacturer Part Number
D3899921YE99SB
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.63
Manufacturer Series
D38999
连接器类型
密耳系列连接器
附加功能
STANDARD:MIL-C-38999, POLARIZATION AVAILABLE, SEAL MATERIAL:FLUOROSILICON RUBBER, CONTACT MATERIAL:FERROUS, LEAKAGE RATE:
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
HERMETIC
触头总数
23
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
D3899921YE99SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。