TE Connectivity D38999/21YH34CA
- 收藏
- 对比
D38999/21YH34CA
2460-D38999/21YH34CA
圆形连接器
--
大陆
立即发货

Deutsch D38999/21YH34CAHermeticDTS20Y ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/21YH34CA详情
TE Connectivity D38999/21YH34CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3SU11002BL601NA0
Manufacturer
Siemens
RoHS
Non-Compliant
端子类型
Screw
面板后深度
1.95
灯型
LED
触点
2NO
知识产权评级
IP66, IP67, IP69K
D38999/21YH34CA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。