TE Connectivity D38999/23NG25DD
- 收藏
- 对比
D38999/23NG25DD
2460-D38999/23NG25DD
圆形连接器
--
大陆
立即发货

Deutsch D38999/23NG25DDHermeticDTS24N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/23NG25DD详情
TE Connectivity D38999/23NG25DD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911523KW096D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Shell Sizes
23
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
D38999/23NG25DD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。