TE Connectivity D38999/23YD18ZN
- 收藏
- 对比
D38999/23YD18ZN
2460-D38999/23YD18ZN
圆形连接器
--
大陆
立即发货

Deutsch D38999/23YD18ZNHermeticDTS24Y ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/23YD18ZN详情
TE Connectivity D38999/23YD18ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
RoHS
Non-Compliant
D38999/23YD18ZN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。