TE Connectivity D38999/23YJ19SA
- 收藏
- 对比
D38999/23YJ19SA
2460-D38999/23YJ19SA
圆形连接器
--
大陆
立即发货

19 CONTACT(S), STEEL, FEMALE, MIL SERIES CONNECTOR, RECEPTACLE
1最小包装量--
D38999/23YJ19SA详情
TE Connectivity D38999/23YJ19SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL
Manufacturer Part Number
D3899923YJ19SA
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.63
Manufacturer Series
D38999
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
STANDARD:MIL-C-38999, POLARIZATION AVAILABLE, SEAL MATERIAL:FLUOROSILICON RUBBER, CONTACT MATERIAL:FERROUS, LEAKAGE RATE:
符合 DIN 标准
NO
IEC一致性
NO
选项
HERMETIC
军用标准
YES
接头数量
19
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
达到SVHC
unknown
D38999/23YJ19SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。