TE Connectivity D38999/24FB2BB
- 收藏
- 对比
D38999/24FB2BB
2460-D38999/24FB2BB
圆形连接器 - 外壳
24-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

Circular MIL Spec Connector DTS 2C 2#16 SK
1最小包装量--
D38999/24FB2BB详情
TE Connectivity D38999/24FB2BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-TSSOP (0.173, 4.40mm Width)
供应商器件包装
24-TSSOP
Baud Rates
56k
Package
Tape & Reel (TR)
Base Product Number
SI2438
厂商
Skyworks Solutions Inc.
Product Status
不用于新设计
系列
ISOmodem®
电压 - 供电
-
数据格式
V.34
D38999/24FB2BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。