TE Connectivity D38999/24FD18SA
- 收藏
- 对比
D38999/24FD18SA
2460-D38999/24FD18SA
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS 18C 18#20
1最小包装量--
D38999/24FD18SA详情
TE Connectivity D38999/24FD18SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 5 Days
RoHS
Non-Compliant
Manufacturer Part Number
D38999/24FD18SA
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.69
连接器类型
密耳系列连接器
达到SVHC
unknown
D38999/24FD18SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。