TE Connectivity D38999/24FF35BE
- 收藏
- 对比
D38999/24FF35BE
2460-D38999/24FF35BE
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS 66C 66#22D
1最小包装量--
D38999/24FF35BE详情
TE Connectivity D38999/24FF35BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 5 Days
RoHS
Compliant
Manufacturer Part Number
D38999/24FF35BE
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.69
包装
Bulk
连接器类型
密耳系列连接器
达到SVHC
unknown
D38999/24FF35BE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。