TE Connectivity D38999/24GG11SN-LC
- 收藏
- 对比
D38999/24GG11SN-LC
2460-D38999/24GG11SN-LC
圆形连接器
24-VFQFN Exposed Pad
大陆
立即发货

Conn Circular SKT 11 POS Crimp ST Jam Nut 11 Terminal 1 Port
1最小包装量--
D38999/24GG11SN-LC详情
TE Connectivity D38999/24GG11SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
触点镀层
Gold
供应商器件包装
24-QFN (4x4)
Package
Tape & Reel (TR)
Base Product Number
ZSSC4175
厂商
IDT, Integrated Device Technology Inc
Product Status
活跃
RoHS
Compliant
系列
Automotive, AEC-Q100
应用
Sensor Signal Conditioner - Resistive
电压 - 供电
4.75V ~ 5.25V
界面
I²C, SENT, ZACwire™
D38999/24GG11SN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。