TE Connectivity D38999/24GJ61SN-LC
- 收藏
- 对比
D38999/24GJ61SN-LC
2460-D38999/24GJ61SN-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 61 POS Crimp ST Jam Nut 61 Terminal 1 Port
1最小包装量--
D38999/24GJ61SN-LC详情
TE Connectivity D38999/24GJ61SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Manufacturer Part Number
S2509
Approvals
CE, cUL, cUR, US, VDE
Cable Style
Round
Manufacturer
Lapp USA
Grip Type
电缆接线盒
RoHS
无
组成
Non-Metallic
知识产权评级
IP69
D38999/24GJ61SN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。