TE Connectivity D38999/24JD97PN-LC
- 收藏
- 对比
D38999/24JD97PN-LC
2460-D38999/24JD97PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-DTL-38999 Circular PIN 12 POS Crimp ST Jam Nut 12Terminal 1Port
1最小包装量--
D38999/24JD97PN-LC详情
TE Connectivity D38999/24JD97PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
12
性别
Receptacle
达到SVHC
无SVHC
D38999/24JD97PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。