TE Connectivity D38999/24JE26PD L/C
- 收藏
- 对比
D38999/24JE26PD L/C
2460-D38999/24JE26PD L/C
圆形连接器 - 外壳
20-WFQFN Exposed Pad
大陆
立即发货

MIL-DTL-38999/24 - Connectors Electrical Circular Receptacle Threaded Jam Nut Mounting Removable Crimp Contacts...
1最小包装量--
D38999/24JE26PD L/C详情
TE Connectivity D38999/24JE26PD L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-WFQFN Exposed Pad
供应商器件包装
20-TQFN (4x4)
Package
Tape & Reel (TR)
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
-
类型
密码控制器
应用
-
D38999/24JE26PD L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。