TE Connectivity D38999/24JE6PC L/C
- 收藏
- 对比
D38999/24JE6PC L/C
2460-D38999/24JE6PC L/C
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/24 - Connectors Electrical Circular Receptacle Threaded Jam Nut Mounting Removable Crimp Contacts...
1最小包装量--
D38999/24JE6PC L/C详情
TE Connectivity D38999/24JE6PC L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
13
达到SVHC
无SVHC
D38999/24JE6PC L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。