TE Connectivity D38999/24MD05BN
- 收藏
- 对比
D38999/24MD05BN
2460-D38999/24MD05BN
圆形连接器 - 外壳
--
大陆
立即发货

JAM NUT RECEPTACLE
1最小包装量--
D38999/24MD05BN详情
TE Connectivity D38999/24MD05BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
D38999/24MD05BN
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.56
Manufacturer Series
D38999/24
ECCN 代码
EAR99
连接器类型
密耳系列连接器
性别
Male
HTS代码
8536.69.40.20
触点样式
Pin
达到SVHC
unknown
D38999/24MD05BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。