TE Connectivity D38999/24TB5PE
- 收藏
- 对比
D38999/24TB5PE
2460-D38999/24TB5PE
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/24 - Connectors Electrical Circular Receptacle Threaded Jam Nut Mounting Removable Crimp Contacts...
1最小包装量--
D38999/24TB5PE详情
TE Connectivity D38999/24TB5PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
127744
Manufacturer
Brady
类型
Safety Signs
图例
Safety First Do Not Oil Or Clean Machinery While In Motion
背景颜色
White
语言
English
D38999/24TB5PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。