TE Connectivity D38999/24TC4BA
- 收藏
- 对比
D38999/24TC4BA
2460-D38999/24TC4BA
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 4 POS Crimp ST Jam Nut 4 Terminal 1 Port
1最小包装量--
D38999/24TC4BA详情
TE Connectivity D38999/24TC4BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
Manufacturer
IDEC
Brand
IDEC
RoHS
Non-Compliant
终端
Crimp
性别
Female
子类别
Sensors
方向
Straight
产品类别
传感器硬件
产品类别
Sensor Hardware & Accessories
D38999/24TC4BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。