TE Connectivity D38999/24TD15BB
- 收藏
- 对比
D38999/24TD15BB
2460-D38999/24TD15BB
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 15 POS Crimp ST Jam Nut 15 Terminal 1 Port
1最小包装量--
D38999/24TD15BB详情
TE Connectivity D38999/24TD15BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
Manufacturer Part Number
VFD015E43A
Manufacturer
Delta Products
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
最高频率
600 Hz
知识产权评级
IP20
D38999/24TD15BB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。