TE Connectivity D38999/24TD19BA
- 收藏
- 对比
D38999/24TD19BA
2460-D38999/24TD19BA
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 19 POS Crimp ST Jam Nut 19 Terminal 1 Port
1最小包装量--
D38999/24TD19BA详情
TE Connectivity D38999/24TD19BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
D38999/24TD19BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。