TE Connectivity D38999/24TE35BN
- 收藏
- 对比
D38999/24TE35BN
2460-D38999/24TE35BN
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 55 POS Crimp ST Jam Nut 55 Terminal 1 Port
1最小包装量--
D38999/24TE35BN详情
TE Connectivity D38999/24TE35BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
Package Type
Individual Bag
RoHS
Non-Compliant
零件状态
活跃
终端
Crimp
性别
Female
方向
Straight
产品类别
cable
D38999/24TE35BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。