TE Connectivity D38999/24TH55PD
- 收藏
- 对比
D38999/24TH55PD
2460-D38999/24TH55PD
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/24 - Connectors Electrical Circular Receptacle Threaded Jam Nut Mounting Removable Crimp Contacts...
1最小包装量--
D38999/24TH55PD详情
TE Connectivity D38999/24TH55PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ABB316R4W
Approvals
UL;CSA;CE
Manufacturer
Thomas & Betts
额定电流
16 Amps
频率
50/60 Hertz
电压
130
极数
2
连接类型
Receptacle
知识产权评级
IP67
D38999/24TH55PD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。