TE Connectivity D38999/24TJ29SB
- 收藏
- 对比
D38999/24TJ29SB
2460-D38999/24TJ29SB
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 29 POS Crimp ST Jam Nut 29 Terminal 1 Port
1最小包装量--
D38999/24TJ29SB详情
TE Connectivity D38999/24TJ29SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
D38999/24TJ29SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。