TE Connectivity D38999/24TJ61SN
- 收藏
- 对比
D38999/24TJ61SN
2460-D38999/24TJ61SN
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 61 POS Crimp ST Jam Nut 61 Terminal 1 Port
1最小包装量--
D38999/24TJ61SN详情
TE Connectivity D38999/24TJ61SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
Nominal current
0 - 500
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
长度
1478
宽度
63
D38999/24TJ61SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。