TE Connectivity D38999/24WD97BB
- 收藏
- 对比
D38999/24WD97BB
2460-D38999/24WD97BB
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 12 POS Crimp ST Jam Nut 12 Terminal 1 Port
1最小包装量--
D38999/24WD97BB详情
TE Connectivity D38999/24WD97BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
12
性别
Receptacle
军用标准
MIL-DTL-38999
接头数量
12
本体镀层
Cadmium
达到SVHC
Unknown
D38999/24WD97BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。